C2G logo

C2G 54317 video cable adapter DisplayPort DVI-D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209648
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points C2G 54317 video cable adapter DisplayPort DVI-D Black:
  • - Active Conversion of DisplayPort to DVI-D
  • - Supports up to a 1920x1200 resolution
  • - Dongle style adapter reduces strain on ports
  • - Supports 3D Video
Long product name C2G 54317 video cable adapter DisplayPort DVI-D Black:

DisplayPort/DVI-D, 4096x2160@24Hz, PVC, 100±50Ω

C2G 54317 video cable adapter DisplayPort DVI-D Black:

This adapter allows the DisplayPort™ video output of a laptop to connect to the DVI-D® input of a display and is perfect for applications including displaying video on an HDTV, projector, or monitor in a classroom, on a desktop, or in a meeting room. This active DisplayPort to DVI-D active adapter can be used in either DisplayPort single-mode or dual-mode outputs , providing the conversion for a DisplayPort source even when that source does not support DP++. Active DisplayPort conversion is excellent for applications where multiple DisplayPort adapters are required to connect to a single graphics card. This allows every active adapter to interface with a corresponding display.

On The Go Enhanced
Be prepared for any meeting, presentation, or event with the full confidence that you have the right connection in an ultra-compact design. The DisplayPort to DVI-D adapter can connect a DisplayPort equipped laptop or tablet to a projector, monitor, or HDTV with a DVI-D input port. The compact design of this adapter converter makes it a perfect fit for BYOD (Bring Your Own Device) applications in education or corporate environments.

Straightforward Install
This simple plug and play adapter converter does not require drivers for install and the device is powered through DisplayPort bus power, so no additional power adapters are needed.

Port Protection
The dongle-style adapter converter reduces strain on the video port. The cable between the DisplayPort connection and the adapter converter provides strain relief that protects the port from strain damage as cords are moved.

Note: When this device is connected to a DisplayPort source device that supports audio and an DVI-D to HDMI Cable with the HDMI connector plugged into a HDMI display device that supports audio both audio and video signal will be transmitted from the source device to the display device. However connecting to a DVI-D display will not allow audio to pass to the display.

Note: When this device is connected to a DisplayPort source device that supports 4K signal and an DVI-D to HDMI Cable that supports 4K with the HDMI connector plugged into a HDMI display device that supports 4K video signal full 4K video signal will be transmitted from the source device to the display device.

Short summary description C2G 54317 video cable adapter DisplayPort DVI-D Black:

C2G 54317, DisplayPort, DVI-D, Male, Female, 4096 x 2160 pixels, Black

Long summary description C2G 54317 video cable adapter DisplayPort DVI-D Black:

C2G 54317. Connector 1: DisplayPort, Connector 2: DVI-D, Connector 1 gender: Male

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.