C2G logo

C2G 40239 audio cable 1200.8" (30.5 m) 2 x 3.5mm 2 x RCA White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4806
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 Year
Long product name C2G 40239 audio cable 1200.8" (30.5 m) 2 x 3.5mm 2 x RCA White:

100ft MP3 3.5mm Audio Adapter Cable - White

C2G 40239 audio cable 1200.8" (30.5 m) 2 x 3.5mm 2 x RCA White:

With millions of MP3 files, video games and multimedia software packages operating on PCs across the country, more than ever people want the clarity of sound that their home audio system provides. This MP3 adapter cable simply connects to your PC sound card speaker output, and shares your PC sound with your home audio system. Why swap between your PC speakers and home systems, when our MP3 adapter can connect both at the same time.

Turn your PC with your MP3 collection into a virtual jukebox with realistic, CD quality sound when played through your stereo system. Play video games and push the sound through your audio receiver for realistic surround sound. Play your DVD and multimedia programs in Dolby Pro-Logic and get a true theater sound experience.

Short summary description C2G 40239 audio cable 1200.8" (30.5 m) 2 x 3.5mm 2 x RCA White:

C2G 40239, 2 x 3.5mm, Male, 2 x RCA, Female, 1200.8" (30.5 m), White

Long summary description C2G 40239 audio cable 1200.8" (30.5 m) 2 x 3.5mm 2 x RCA White:

C2G 40239. Connector 1: 2 x 3.5mm, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Female, Cable length: 1200.8" (30.5 m), Product color: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.