C2G logo

C2G 8ft. Cat6a RJ-45 networking cable Blue 95.7" (2.43 m) S/FTP (S-STP)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44172
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Lifetime.
Long product name C2G 8ft. Cat6a RJ-45 networking cable Blue 95.7" (2.43 m) S/FTP (S-STP):

2.43m, Cat6a, RJ-45, m/m, aqua

C2G 8ft. Cat6a RJ-45 networking cable Blue 95.7" (2.43 m) S/FTP (S-STP):

Protect 10 Gigabit network connections from EMI/RFI interference; connect network adapters, hubs, switches, routers, DSL/cable modems, patch panels and other networking applications in high noise environments.

Short summary description C2G 8ft. Cat6a RJ-45 networking cable Blue 95.7" (2.43 m) S/FTP (S-STP):

C2G 8ft. Cat6a RJ-45, 95.7" (2.43 m), Cat6a, S/FTP (S-STP), RJ-45, RJ-21, Blue

Long summary description C2G 8ft. Cat6a RJ-45 networking cable Blue 95.7" (2.43 m) S/FTP (S-STP):

C2G 8ft. Cat6a RJ-45. Cable length: 95.7" (2.43 m), Cable standard: Cat6a, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-21, Connector contacts plating: Gold, Product color: Blue

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.