location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Busch-Jaeger Busch-Radio BTconnect Clock White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Busch-Jaeger Check ‘Busch-Jaeger’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Busch-Radio BTconnect
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CKA008200A0196
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Busch-Jaeger’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Busch-Jaeger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Busch-Jaeger Busch-Radio BTconnect Clock White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clock White
  • - Built-in speaker(s)
  • - Built-in display 1.5"
  • - Bluetooth
More>>>
Short summary description Busch-Jaeger Busch-Radio BTconnect Clock White:
This short summary of the Busch-Jaeger Busch-Radio BTconnect Clock White data-sheet is auto-generated and uses the product title and the first six key specs.

Busch-Jaeger Busch-Radio BTconnect, Clock, 1.5", White, Monochromatic, IP20, Busch-Jaeger 8223 U

Long summary description Busch-Jaeger Busch-Radio BTconnect Clock White:
This is an auto-generated long summary of Busch-Jaeger Busch-Radio BTconnect Clock White based on the first three specs of the first five spec groups.

Busch-Jaeger Busch-Radio BTconnect. Radio type: Clock. Display diagonal: 1.5". Product color: White, Coloration: Monochromatic, International Protection (IP) code: IP20. Power source: AC, AC input voltage: 110 - 230 V, AC input frequency: 50 - 60 Hz. Width: 3.15" (80 mm), Depth: 1.93" (49 mm), Height: 5.91" (150 mm)