location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Busch-Jaeger 2CKA001032A0489 smart home actuator Flush-mounted Heating actuator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Busch-Jaeger Check ‘Busch-Jaeger’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2CKA001032A0489
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CKA001032A0489
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Busch-Jaeger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:22
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Busch-Jaeger 2CKA001032A0489 smart home actuator Flush-mounted Heating actuator:
This short summary of the Busch-Jaeger 2CKA001032A0489 smart home actuator Flush-mounted Heating actuator data-sheet is auto-generated and uses the product title and the first six key specs.

Busch-Jaeger 2CKA001032A0489, Heating actuator, Flush-mounted, IP20, Gray, 1795 TA-212 1795 TA-214 1795 TA-20 1795 TA-21 1795 TA-22G 1795 TA-24 1795 TA-24G 1795 TA-260 1795..., RoHS CE

Long summary description Busch-Jaeger 2CKA001032A0489 smart home actuator Flush-mounted Heating actuator:
This is an auto-generated long summary of Busch-Jaeger 2CKA001032A0489 smart home actuator Flush-mounted Heating actuator based on the first three specs of the first five spec groups.

Busch-Jaeger 2CKA001032A0489. Product type: Heating actuator, Mounting type: Flush-mounted, International Protection (IP) code: IP20. Input voltage: 24 V, Current: 1 A. Width: 2.13" (54 mm), Depth: 0.906" (23 mm)