Buffalo logo

Buffalo WSR-1166DHP3-WH wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23047
Info modified on:
14 Mar 2024, 17:48:31
Short summary description Buffalo WSR-1166DHP3-WH wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

Buffalo WSR-1166DHP3-WH, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description Buffalo WSR-1166DHP3-WH wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

Buffalo WSR-1166DHP3-WH. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1166 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Tabletop router, Product color: White. Antenna design: Internal

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.