Buffalo logo

Buffalo TeraStation III - 6TB Rack (1U)

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40343
Info modified on:
07 Mar 2024, 15:34:52
Long product name Buffalo TeraStation III - 6TB Rack (1U):

TS-X6.0TL/R5 TeraStation III, 4x SATA HDD 1.5TB, 2x 10/100/1000Mbps, 2x USB 2.0

Buffalo TeraStation III - 6TB Rack (1U):

Buffalo TeraStation™ III is a larger capacity NAS device with robust RAID 5 capability. The redundancy of four separate hard drives in RAID 5 or RAID 1 modes mean that even if a hard drive fails, your data is safe.

With Hot Swap functionality, if a drive does fail, the TeraStation III automatically powers down the faulty drive, enabling you to safely remove and replace without losing any data, or down time. The replication function allows the connection of a second TeraStation via LAN port and replicates the data to improve reliability, fault tolerance or accessibility.

Available as desktop or 1U rackmount the TeraStationTM III is the perfect solution for the home office or small to medium business that needs large, easy-to-deploy, easy-to-manage, redundant network attached storage.


- Available as desktop or 1U Rackmount from factor.
- High-Speed - Up to 69MB/s high-speed data transfer rate.
- Back-up Replication Function - allows you to have a mirrored unit as a spare.
- Easy set-up - Clear LCD status display and intuitive Web interface means the units are simple to install and easy to manage.
- Resilient - Replace faulty hard drives with the Hot Swap functionality without interruption of work.
- Connectivity - Dual Ethernet for port trunking.

Short summary description Buffalo TeraStation III - 6TB Rack (1U):

Buffalo TeraStation III - 6TB, Rack (1U), 6 TB

Long summary description Buffalo TeraStation III - 6TB Rack (1U):

Buffalo TeraStation III - 6TB. Chassis type: Rack (1U). Total installed storage capacity: 6 TB

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.