Buffalo logo

Buffalo TeraStation III, 2.0TB 2 TB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37581
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3-Year Limited Warranty
Long product name Buffalo TeraStation III, 2.0TB 2 TB:

Terastation III, 2TB, 4x 500GB SATA, RAID 0,1,5,10, 2x USB2.0, 2xRJ-45

Buffalo TeraStation III, 2.0TB 2 TB:

Buffalo's TeraStation III Series is the ideal choice for businesses or demanding users looking to implement a RAID based Network Attached Storage solution. As Buffalo’s flagship NAS product the TeraStation III includes all firmware features presently found in the Buffalo lineup of NAS products. Especially, business oriented features, such Active Directory support, DFS support, disk quota support, a share level replication feature and port trunking make the TeraStation III a top choice for small to medium sized businesses. Hardware features like hot swap and dual Ethernet ports add to the list of new features. Reliability and performance are again the key design criteria for the TeraStaion III. A heavy-duty power supply and oversized cooling system, as well as vastly improved CPU speed guarantee excellent and reliable performance. It is the clear choice for those users who desire maximum reliability and robust features.

Short summary description Buffalo TeraStation III, 2.0TB 2 TB:

Buffalo TeraStation III, 2.0TB, 2 TB

Long summary description Buffalo TeraStation III, 2.0TB 2 TB:

Buffalo TeraStation III, 2.0TB. Total installed storage capacity: 2 TB

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.