Brother logo

Brother TZ-S261 label-making tape Black on white

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113858
Info modified on:
22 Sept 2024, 18:23:45
Long product name Brother TZ-S261 label-making tape Black on white:

Labelling Tape - 36mm x 8m, Black/White

Brother TZ-S261 label-making tape Black on white:

Brother’s unique, patented TZ tapes are designed to be extra hard wearing.

Features:
- gloss laminated labelling tape
- black on white
- strong adhesive
- 36mm width and 8m length

Short summary description Brother TZ-S261 label-making tape Black on white:

Brother TZ-S261, Black on white, TZ, Black, Thermal transfer, Brother, PT-3600, PT-530, PT-550, PT-9200, PT-7600, PT-9800, PT-9700

Long summary description Brother TZ-S261 label-making tape Black on white:

Brother TZ-S261. Label color: Black on white, Tape type: TZ, Product color: Black. Tape width: 1.42" (3.6 cm), Tape length: 315" (8 m), Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.