location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-3390TWIN toner cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-3390TWIN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-3390TWIN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766709828
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 20:35:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TN-3390TWIN toner cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 12000 pages
  • - Laser printing
  • - 2 pc(s)
Long product name Brother TN-3390TWIN toner cartridge 2 pc(s) Original Black :
The short editorial description of Brother TN-3390TWIN toner cartridge 2 pc(s) Original Black

TN-3390 Twin - 2x Toner cartridge
More>>>
Brother TN-3390TWIN toner cartridge 2 pc(s) Original Black:
The official marketing text of Brother TN-3390TWIN toner cartridge 2 pc(s) Original Black as supplied by the manufacturer

Original Brother toner is formulated to meet high quality resolution, grey scale and block colour, in line with Brother’s high design specification.

With Brother laser products the toner and drum work independently – this is cheaper to run than those where the two units are combined. If one runs out, you don't have to replace both items simultaneously, substantially reducing waste, saving precious resources and your cash.

But don't be tempted to cut corners by using cheap consumables, as this can mean poor results, and in extreme cases could invalidate the manufacturer's warranty. The manufacturer's original consumables will always be the best choice, as they have been designed to deliver the best performance from our machines.

Toner particle size, shape and colour pigmentation all have a direct impact on the sharpness of the printed image. Brother's toner is formulated to exacting standards to ensure you receive high quality print resolution and reliability.

Why not do your bit for the environment and return your used toner and drum units to our award winning recycling factory in Wales.

Short summary description Brother TN-3390TWIN toner cartridge 2 pc(s) Original Black:
This short summary of the Brother TN-3390TWIN toner cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-3390TWIN, 12000 pages, Black, 2 pc(s)

Long summary description Brother TN-3390TWIN toner cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of Brother TN-3390TWIN toner cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

Brother TN-3390TWIN. Black toner page yield: 12000 pages, Printing colors: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
HL-6180DW, HL-6180DWT, DCP-8250DN, MFC-8950DW, MFC-8950DWT
Quantity per pack *
2 pc(s)
Black toner page yield *
12000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Brother
Cartridge return & recycling
Yes
Product color
Black
Weight & dimensions
Width
11.4" (290 mm)
Depth
5.2" (132 mm)
Height
3.19" (81 mm)
Weight
28.3 oz (802 g)
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
Laser printing
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)