location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-4420TN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-4420TN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766798556 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother TD-4420TN user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal / Thermal transfer
  • - 203 x 203 DPI
  • - Print speed: 152 mm/sec
  • - Built-in barcodes: GS1 DataMatrix, AZTECCODE, CODABAR (NW-7), Code 11, Code 128 (A/B/C), Code 39, Code 49, Code 93, EAN128, EAN13, EAN8, GS1 DataBar, ITF-14, Interleaved 2/5, LOGMARS, MSI, MaxiCode, MicroPDF417, PDF417, PLESSEY, POSTNET, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - 5.51 lbs (2.5 kg)
Guarantee: 3 years
Long product name Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN :
The short editorial description of Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN

203 x 203 dpi, 152 mm/sec, Bar Code, RS-232C, USB 2.0, 10/100Base-TX, 204 x 177.5 x 280 mm, 2.5 kg
More>>>
Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN:
The official marketing text of Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN as supplied by the manufacturer

Brother’s TD-4420TN Thermal Transfer Label and Receipt printer provides the media flexibility, longevity and cost efficiency required for high volume printing at 203dpi resolution. This versatile device is ready to print on a wide range of media for barcodes, receipts and labels along with easy integration with the applications and database systems you rely on with ZPLII emulation, SAP & Bartender compatibility. Supporting a wide range of media to meet the needs of your operation, whether it’s longevity, abrasion resistance or even colour, the TD-4420TN offers the required flexibility that’s important to your commercial or industrial operation.

Short summary description Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN:
This short summary of the Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TD-4420TN, Direct thermal / Thermal transfer, 203 x 203 DPI, 152 mm/sec, Wired, Black

Long summary description Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of Brother TD-4420TN label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

Brother TD-4420TN. Print technology: Direct thermal / Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 152 mm/sec. Connectivity technology: Wired. Product color: Black

Printing
Print technology *
Direct thermal / Thermal transfer
Color *
No
Maximum resolution *
203 x 203 DPI
Print speed *
152 mm/sec
Print speed
6 lpm
Maximum print height
4.25" (10.8 cm)
Maximum print length
1000" (25.4 m)
Paper handling
Maximum label width
4.41" (11.2 cm)
Maximum roll diameter
5" (12.7 cm)
Core diameter
1" (2.54 cm)
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
Yes
Wi-Fi *
No
Bluetooth
No
USB port *
Yes
USB 2.0 ports quantity
2
RS-232 ports
1
Performance
Page description languages
DPL, EPL, ZPL, ZPL II
Internal memory
64 MB
Flash memory
128 MB
Built-in barcodes
GS1 DataMatrix, AZTECCODE, CODABAR (NW-7), Code 11, Code 128 (A/B/C), Code 39, Code 49, Code 93, EAN128, EAN13, EAN8, GS1 DataBar, ITF-14, Interleaved 2/5, LOGMARS, MSI, MaxiCode, MicroPDF417, PDF417, PLESSEY, POSTNET, QR Code, UPC-A, UPC-E
Number of fonts
8
Design
Product color *
Black
Display *
No
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output current
2 A
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
System requirements
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 40%
Storage relative humidity (H-H)
25 - 85%
Operating temperature (T-T)
10 - 90 °C
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Width
8.03" (204 mm)
Depth
11" (280 mm)
Height
6.99" (177.5 mm)
Weight
5.51 lbs (2.5 kg)
Packaging data
Quantity per pack
1 pc(s)
Package weight
8.66 lbs (3.93 kg)
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Warranty card
Yes
AC adapter included
Yes
Software development kit (SDK)
Yes
Starter roll included
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
LED indicators
Yes
Languages support
Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Portuguese, Swedish
Number of languages
11
Brand Image Article code product Stock Price from
Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK
(show image)
QL-600B QL-600B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Portugal 2 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)