location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-4420DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-4420DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502652441 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 11:04:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother TD-4420DN user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Network connectivity
  • - High-quality up to 203dpi print resolution
  • - Fast print speeds up to 8 inches per second
  • - Print width up to 4.09 inches / 104mm
  • - Easy set-up with automatic media configuration
  • - Ready to integrate with iOS and Android apps
Long product name Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN :
The short editorial description of Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN

203 x 203 dpi, 203 mm/sec, RS-232C, USB 2.0, 10/100Base-TX, 108 x 155 x 224 mm, 2.08 kg
More>>>
Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN:
The official marketing text of Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN as supplied by the manufacturer

TD-4420DN high-quality network desktop label printer

Print high-quality, continuous labels using media up to 118mm/4.65 inch wide. With built-in network for easy sharing.

With built-in network connectivity, the TD-4420DN is designed to be shared.

Labels are printed at a high-resolution, producing sharp and clear images. Making the TD-4420DN ideal for printing 1D barcodes for scanning.

Direct thermal print technology produces accurate images, with crisp definition. Utilising heat-sensitive coating, ink is not required. A good choice for printing high-volume, temporary labels with barcodes with a maximum media width up to 118mm/4.65 inches wide.

Network connectivity

Increase your teams productivity with this network desktop label printer. Sharing is made easier with the integrated network port.

Seamless integration

Understanding that integration into legacy systems is important, many printer command languages are supported. Including ZPL II emulation, Raster, CPCL emulation and many more.

Print from your Windows PC

Custom labels are easily created using Brother's P-touch Editor. Add your company logo, symbols to hundreds of built-in images to the labels you create. Not to mention, linking your excel data to print large batches of labels.

Software support

Brother provides the tools for developers to integrate their printing applications. Printer drivers are available for Windows Operating Systems. Software Development Kits are available to embed label printing into existing software programs

Healthcare, medical and laboratory

With the strict regulations on the tracking of patient specimens and other items within the healthcare industry, clear, high quality labelling is essential to maintain safety and traceability.

Warehousing and logistics

Efficient warehousing operation and worker productivity are critical to the success of many companies. With the most common sizes of shipping labels available and the ability to create custom size labels, there are many uses for these models in the warehouse.

Retail

Easy to read labels are essential for consumers to help make informed decisions prior to a potential purchase. The high print resolution and high quality labels used in this range ensure that every output printed looks professional, offering sharp text, logos and barcodes with a high contrast to ensure faultless scanning at the checkout.

Short summary description Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN:
This short summary of the Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TD-4420DN, Direct thermal, 203 x 203 DPI, 203 mm/sec, Wired, Gray, White

Long summary description Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of Brother TD-4420DN label printer Direct thermal 203 x 203 DPI 203 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

Brother TD-4420DN. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 203 mm/sec. Connectivity technology: Wired. Product color: Gray, White

Printing
Print technology *
Direct thermal
Color *
No
Maximum resolution *
203 x 203 DPI
Print speed *
203 mm/sec
Print speed
8 lpm
Maximum print height
4.09" (10.4 cm)
Mirror printing
Yes
Text style
Bold, Horizontal lines, Invert, Italic, Normal, Shadow, Shadow light, Surround
Maximum print length
118.1" (3 m)
Paper handling
Maximum label width
4.65" (11.8 cm)
Maximum roll diameter
5" (12.7 cm)
Core diameter
0.5" (1.27 cm)
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
Yes
Wi-Fi *
No
Bluetooth
No
USB port *
Yes
USB 2.0 ports quantity
1
RS-232 ports
1
Performance
Page description languages
ESC P, Raster_P, ZPL II
Internal memory
256 MB
Flash memory
64 MB
Number of fonts
6
Font styles
Brougham,Brussels,Helsinki,Letter Gothic,San Diego
Design
Product color *
Gray, White
Display *
No
Power
Auto power off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
System requirements
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Mobile operating systems supported
Android 4.1, Android 4.2, Android 4.2.1, Android 4.2.2, Android 4.3, Android 4.4, Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2, Android 8.0, Android 9.0, iOS 10.0, iOS 11.0, iOS 12, iOS 8.0, iOS 8.1, iOS 8.2, iOS 8.3, iOS 8.4, iOS 9.0, iOS 9.1, iOS 9.2, iOS 9.3
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 40%
Storage relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 90 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
4.25" (108 mm)
Depth
6.1" (155 mm)
Height
8.82" (224 mm)
Weight
4.59 lbs (2.08 kg)
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Warranty card
Yes
AC adapter included
Yes
Software development kit (SDK)
Yes
Starter roll included
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
LED indicators
Error, Power, Status
Languages support
Simplified Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Japanese, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Date & time printing
Yes
Number of languages
18
Brand Image Article code product Stock Price from
Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK Brother QL-600B label printer Direct thermal 300 x 600 DPI 71 mm/sec Wired DK
(show image)
QL-600B QL-600B 0.00
(excl. VAT)
0 (incl. VAT)
Brother Paper rolls for RJ-series mobile printer. Contineous roll of 27.5m thermal white paper. 76mm width. Packed per 12 in a box. label printer Brother Paper rolls for RJ-series mobile printer. Contineous roll of 27.5m thermal white paper. 76mm width. Packed per 12 in a box. label printer
(show image)
RD-P08E5 Paper rolls for RJ-series mobile printer. Contineous roll of 27.5m thermal white paper. 76mm width. Packed per 12 in a box. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)