location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9450CDN multifunction printer Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9450CDN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9450CDN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-9450CDN multifunction printer Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Color copying Color scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB Built-in processor NEC VR5500 300 MHz
  • - 73.4 lbs (33.3 kg)
More>>>
Short summary description Brother MFC-9450CDN multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Brother MFC-9450CDN multifunction printer Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-9450CDN, Laser, Color printing, 2400 x 600 DPI, Color copying, A4, Direct printing

Long summary description Brother MFC-9450CDN multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-9450CDN multifunction printer Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-9450CDN. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7 ppm
Warm-up time
35 s
Time to first page (black, normal)
16 s
Time to first page (color, normal)
17 s
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (color, normal quality, A4)
16 cpm
Time to first copy (black, normal)
21 s
Time to first copy (color, normal)
23 s
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 16, 25
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Fax forwarding
Yes
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax coding methods
JBIG, JPEG, MH, MMR, MR
Features
Digital sender
No
Page description languages
PCL 6, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS, NetBIOS, DNS, mDNS, LPR / LPD, Custom Raw Port/Port9100, IPP, IPPS, FTP Server, SSL / TLS, POP SMTP, SMTP-AUTH, TELNET, SNMPv1
Supported network protocols (IPv6)
NDP, RA, DNS, mDNS, LPR / LPD, Custom Raw Port/Port9100, IPP, IPPS, FTP Server, SSL / TLS, POP SMTP, SMTP-AUTH, TELNET, SNMPv1
Performance
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor family
NEC
Processor model
VR5500
Processor frequency
300 MHz
Sound pressure level (printing)
54.5 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
495 W
Power consumption (PowerSave)
95 W
Power consumption (standby)
28 W
Weight & dimensions
Weight
73.4 lbs (33.3 kg)
Other features
Networking features
10/100 Base-TX
Dimensions (WxDxH)
17 x 19.2 x 19" (432 x 487 x 482 mm)
Network ready
Yes
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:53:56
Uk has collected 3 expert reviews for Brother MFC-9450CDN multifunction printer Laser A4 2400 x 600 DPI 20 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 20:53:56
Product Code: MFC9450CDNZU1 Brothers MFC-9450CDN colour laser multifunction printer juggles speed, features, output quality, and design well enough to be a worthy choice for most small offices or small workgroups. The only people the Brother MFC-94...
Bottom line The Brother MFC-9450CDN offers speed, features, and economy along with tolerable shortcomings. Its well worth considering for a small office that doesnt need high-quality colour graphics. Susan Silvius Lowest online price: ££534.87 Buy it now: c...
80%
goodgearguide.com.au
Updated:
2011-11-04 06:25:03
Brothers MFC-9450CDN colour laser multifunction printer juggles speed, features, output quality, and design well enough to be a worthy choice for most small offices or small workgroups. The only people it is likely to disappoint are those who need sophisticated colour imaging. The MFC-9450CDN performed capably in our speed tests. Brother claims that the unit can print both black-and-white text and colour images as fast as 21 pages per minute — and it came close to that mark for text (20.4 ppm)...
Good Fast, low purchase price, autoduplexing included...
Bad Pale color prints, Lack of detail in color scans...
Bottom line Brother’s MFC-9450CDN offers speed, features, and economy along with tolerable shortcomings. It’s well worth considering for a small office that doesn’t need high-quality colour graphics...
85%
macworld.co.uk
Updated:
2018-01-28 01:58:14
The brand new MFC-9465 from Brother is compact for an all-in-one device, but it still packs plenty inside its diminutive form. Built-in wired networking and duplexing, as well as fax and automatic document feeder are all in attendance on the Brother...
Good Compact unit; fast; good print quality; built-in wired networking and duplexing...
Bad Can be difficult to use; a touch expensive...
80%
trustedreviews.com
Updated:
2018-01-28 01:58:14
We've already looked at a couple of the colour laser printers in Brother's new range intended for the workgroup, but this is the first multifunction device we've seen from the same launch. It's rated at a relatively quick 24ppm and includes a duplex scann...
Bottom line Although rated at 24ppm, you're only likely to see this speed when printing long-run documents with little text. In typical business use, our five-page text document returned 15ppm and this rose to 19.1ppm on the 20-page job. The five-page black text and...
80%
infoworld.com
Updated:
2011-09-25 20:53:56
Brother's MFC-9450CDN offers speed, features, and economy along with tolerable shortcomings. It's well worth considering for a small office that doesn't need high-quality color graphics.
80%
techworld.com
Updated:
2011-09-25 20:53:56
The only people the Brother MFC-9450CDN is likely to disappoint are those who need sophisticated colour imaging.The Brother MFC-9450CDN performed capably in our speed tests. Brother claims that the unit can print both black-and-white text and colour i...
Bottom line The Brother MFC-9450CDN offers speed, features, and economy along with tolerable shortcomings. It's well worth considering for a small office that doesn't need high-quality colour graphics...
0%
pcworld.com_techhive.com
Updated:
2011-09-25 20:53:56
Brothers MFC-9450CDN color laser multifunction printer juggles speed, features, output quality, and design well enough to be a worthy choice for most small offices or small workgroups. The only people it is likely to disappoint are those who need soph...
Good Fast; low purchase price, Autoduplexing included...
Bad Pale, yellowish color prints, Lack of detail in color scans...
85%
gcn.com
Updated:
2011-09-25 20:53:56
649 BROTHER International’s MFC-9450CDN is a slightly tweaked version of the MFP we reviewed for last year’s roundup. It’s nice to see that the company took our concerns about that model to heart. The new 9450 turns in identical print ti...
Good Excellent textprinting quality, good color accuracy.
Bad Has a little trouble printing words on top of graphics.
0%
Country Distributor
United Kingdom 1 distributor(s)