location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9130CW multifunction printer LED A4 600 x 2400 DPI 19 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9130CW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9130CW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502634799 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2023 13:55:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-9130CW multifunction printer LED A4 600 x 2400 DPI 19 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business LED Color printing
  • - 600 x 2400 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 19 ppm
  • - Color copying Color scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print
  • - USB port Wi-Fi
  • - Internal memory: 192 MB
  • - 49.6 lbs (22.5 kg)
Long product name Brother MFC-9130CW multifunction printer LED A4 600 x 2400 DPI 19 ppm Wi-Fi :
The short editorial description of Brother MFC-9130CW multifunction printer LED A4 600 x 2400 DPI 19 ppm Wi-Fi

600 x 2400 DPi, 19/19 ppm, 33.6 Kbit/s, ADF, 48-bit, 802.11 b/g/n, USB 2.0, 22498g, Grey
More>>>
Brother MFC-9130CW multifunction printer LED A4 600 x 2400 DPI 19 ppm Wi-Fi:
The official marketing text of Brother MFC-9130CW multifunction printer LED A4 600 x 2400 DPI 19 ppm Wi-Fi as supplied by the manufacturer

Fast, Reliable High-Impact Color for Small Businesses
If you're looking for a fast, reliable Digital Color All-in-One with wireless networking for your small business, the Brother MFC-9130cw may be exactly what you need. It takes big business features like a 3.7" color TouchScreen display and wireless networking, and packs them into an affordable, compact All-in-One designed to fit your small business budget and workspace. It prints and copies high-impact color and crisp black documents at up to 19ppm, and scans and faxes, too. It's ideal for businesses that need an All-in-One to primarily print black business documents, but also need to print professional-quality color documents in-house from time to time. It also offers wireless printing from your mobile device via: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, Cortado Workplace and Wi-Fi Direct.

- Blazing Fast Printing. Fast color and black printing - up to 19ppm to help improve your productivity;
- 3.7" Color TouchScreen Display. Easily navigate menus by tapping or swiping on the 3.7" color TouchScreen display with Web Connect‡. Connect to the web directly from the Web Connect TouchScreen Interface to access your account on FACEBOOK, PICASA™,FLICKR®,EVERNOTE, DROPBOX, SKYDRIVE or BOX;
- Wireless Networking. Easy to install on your wireless network or print locally via USB from your computer;
- High-Impact Business Printing. Produce crisp black and high-impact color business documents at up to 600 x 2400 dpi resolution using Brother's Digital LED print technology;
- Help Lower Your Operating Costs. High capacity color toners available (approx. 2,200 pages each‡) to help lower your cost per copy;
- Mobile Device Printing. Wireless printing from your mobile device via‡: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, Cortado Workplace and Wi-Fi Direct;
- Help Control Your Color Printing Costs. Use the Secure Function Lock feature to set color page counts or restrict color printing for up to 25 users;
- Versatile Paper Handling. 250-sheet capacity paper tray adjustable for letter or legal and a straight-through paper path via manual feed slot for envelope printing;
- 35-page Capacity Auto Document Feeder. Convenient for copying, scanning or faxing multi-page documents (up to legal size;
- High Quality Scanning. Up to 19200 x 19200 dpi (int.) resolution with a variety of "scan to" features;
- Customer Support. 1-year limited warranty with free phone support for the life of your product.

Short summary description Brother MFC-9130CW multifunction printer LED A4 600 x 2400 DPI 19 ppm Wi-Fi:
This short summary of the Brother MFC-9130CW multifunction printer LED A4 600 x 2400 DPI 19 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-9130CW, LED, Color printing, 600 x 2400 DPI, Color copying, A4, Gray

Long summary description Brother MFC-9130CW multifunction printer LED A4 600 x 2400 DPI 19 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-9130CW multifunction printer LED A4 600 x 2400 DPI 19 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-9130CW. Print technology: LED, Printing: Color printing, Maximum resolution: 600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 19 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Gray

Printing
Print technology *
LED
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (color, normal quality, A4/US Letter)
19 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (color, normal quality, A4)
19 cpm
Maximum number of copies
35 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
CIFS, E-mail, E-mail Server, FTP, Image, OCR
Image formats supported
BMP, JPG, TIF
Document formats supported
PDF
Input color depth
48 bit
Output color depth
48 bit
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax transmission speed
2 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
250 locations
Auto reduction
Yes
Fax dual access
Yes
Fax coding methods
JBIG, JPEG, MH, MMR, MR
Features
Maximum duty cycle *
300000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Paper tray media weight (imperial)
16 - 28 lbs
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, LEAP, PEAP, TKIP, WPA-PSK, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Client and ServerTELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, APOP, POP before SMTP, SMTP-AUTH, SNMPv1/v2c/v3, ICMP, LLTD responder, WebServicesPrint/Scan, CIFS Client, SNTP, SSL/TLS
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Client and Server,TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, APOP, POP before SMTP, SMTP-AUTH, SNMPv1/v2c/v3, ICMPv6, LLTD responder, WebServicesPrint/Scan, CIFS Client, SNTP, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
192 MB
Sound pressure level (copying)
53 dB
Sound pressure level (quiet mode)
30 dB
Design
Product color *
Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3.7"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
380 W
Power consumption (standby)
1.8 W
AC input voltage
110 - 120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.1" (408.9 mm)
Depth
19" (482.6 mm)
Height
16.1" (408.9 mm)
Weight
49.6 lbs (22.5 kg)
Packaging data
Package width
23.7" (601.9 mm)
Package depth
21" (533.4 mm)
Package height
22.2" (563.8 mm)
Package weight
57.8 lbs (26.2 kg)
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 02:52:05
Uk has collected 2 expert reviews for Brother MFC-9130CW multifunction printer LED A4 600 x 2400 DPI 19 ppm Wi-Fi and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
pcmag.com
Updated:
2013-08-05 02:52:05
The Brother MFC-9130CW%displayPrice% at %seller% is the junior of three LED-based multifunction printers (MFPs) that the company recently introduced , offering a sparser feature set than the Brother MFC-9330CDW%displayPrice% at %seller% or Brother MFC-934...
Good Value priced compared with its peers. Decent speed for its price and rated speed.
Bad Lacks auto-duplexer. No port for USB thumb drive. Sub-par photo quality...
Bottom line The Brother MFC-9130CW is a moderately priced LED-based color MFP best for small offices with occasional need for color printing...
60%
techgearlab.com
Updated:
2018-04-03 02:05:02
We found the Brother MFC-9130CW to be a high-performance printer with some room for improvement. Our main complaint was its lack of duplex printing, which is available in its sister model, the Brother MFC-9330CDW. Performance Comparison Text Quality...
Good Excellent text quality, well designed interface...
Bad Relatively slow, expensive...
Bottom line If you can get over the MFC-9130CW's lack of duplex printing and fairly slow print speeds, it is a decent choice for those looking for a fully featured all-in-one at reasonable price...
67%
Country Distributor
México 1 distributor(s)