location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8880DW multifunction printer Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8880DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8880DW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-8880DW multifunction printer Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Mono copying Color scanning Mono faxing
  • - Direct printing
  • - Ethernet LAN
  • - Internal memory: 64 MB 300 MHz
  • - 41 lbs (18.6 kg)
Long product name Brother MFC-8880DW multifunction printer Laser A4 1200 x 1200 DPI 30 ppm :
The short editorial description of Brother MFC-8880DW multifunction printer Laser A4 1200 x 1200 DPI 30 ppm

MFC-8880DW, 30 A4 ppm, 1200 x 1200 dpi
More>>>
Brother MFC-8880DW multifunction printer Laser A4 1200 x 1200 DPI 30 ppm:
The official marketing text of Brother MFC-8880DW multifunction printer Laser A4 1200 x 1200 DPI 30 ppm as supplied by the manufacturer

The MFC-8880DW is a fast, network ready, professional all-in-one that offers a fully featured laser printer, copier, fax and colour scanner. The integrated technology and fully automatic duplex function mean that documents will look professional at all times – the ideal solution for any office.
- Increase productivity with this network ready 30 page per minute printer, copier and scanner
- Built in duplex printing feature saves paper and costs
- Optional high yield toner available offering cost effective printing
- Up to 500 sheet paper capacity with optional lower tray.

Short summary description Brother MFC-8880DW multifunction printer Laser A4 1200 x 1200 DPI 30 ppm:
This short summary of the Brother MFC-8880DW multifunction printer Laser A4 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-8880DW, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Brother MFC-8880DW multifunction printer Laser A4 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Brother MFC-8880DW multifunction printer Laser A4 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Brother MFC-8880DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
18 s
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 9, 16
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Scanner type *
Flatbed scanner
Scan to
E-mail, FTP, OCR, USB
Image formats supported
BMP, TIF
Input color depth
24 bit
Grayscale levels
256
Minimum scan size
ADF: 148 x 148
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax speed dialing (max numbers)
300
Fax forwarding
Yes
Fax broadcasting
390 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
IPv4: ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS. IPv6: NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Client and Server,TELNET Server, HTTP/HTTPS server, SSL/TLS, TFTP client and server, SMTP Client, APOP,POP before SMTP, SMTP-AUTH, SNMPv1/v2c/v3, ICMPv6, LLTD responder, WebServicesPrint, CIFS Client, SNTP, LDAP, POP3/SMTP
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
300 MHz
Sound pressure level (printing)
56 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
680 W
Power consumption (PowerSave)
18 W
Power consumption (standby)
85 W
Weight & dimensions
Weight
41 lbs (18.6 kg)
Packaging data
Package weight
48.7 lbs (22.1 kg)
Other features
Networking features
10/100 Base-TX Ethernet
Dimensions (WxDxH)
20.9 x 17.8 x 18.7" (531 x 451 x 475 mm)
Network ready
Yes
Maximum internal memory
0.576 GB
Compatible operating systems
Windows 2000/XP/2003/2008/Vista Mac OS X 10.3.9
PictBridge
No
Emulations
PCL6, BR-Script 3, IBM Pro-Printer XL, Epson FX-850
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Scan, No
Package dimensions (WxDxH)
24.7 x 22.3 x 22.6" (628 x 567 x 575 mm)
Scan speed
3.03 sec/page