Brother logo

Brother MFC-235C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157258
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1 year
Long product name Brother MFC-235C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm:

MFC-235C - Colour Inkjet Printer, Scanner, Copier and Fax

Brother MFC-235C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm:

If you work from home or have a small office where space is a premium but still need access to professional communication support, this multifunction printer is for you. The MFC-235C is a compact, stylish machine that will fulfil all your home/office needs in one.

The fax facility means you can send and receive your all-important business documents quickly and efficiently, so you never miss a business opportunity. With the MFC-235C there are no restrictions to what
you can produce whilst working at home – the quality of its colour printing and flatbed copying rivals any standalone machine.

Packed with many features, like all Brother multifunction printers, it is simple to use – we’ve also put the print cartridges at the front so you can change them easily. With its separate ink cartridges you only have to replace the colour that runs out, saving you money in the future.

The MFC-235C also prints high quality borderless colour photographs straight from your digital camera. You and your family will love the natural, true-to-life colours – and photo printing on a Brother machine can cost much less than a specialist photo printer.

What’s more, have fun with the FaceFilter software supplied FREE – you can now put an end to red eye and enhance your skin tones on all your photos, or dare we suggest going a bit further and airbrushing out the odd wrinkle or two? We won’t tell anyone! To achieve high quality printing we recommend using Brother’s
Innobella™ ink and paper technology.

Short summary description Brother MFC-235C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm:

Brother MFC-235C, Inkjet, Color printing, 6000 x 1200 DPI, Color copying, A4, Direct printing

Long summary description Brother MFC-235C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm:

Brother MFC-235C. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.