location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC970BKBP2 ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC970BKBP2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC970BKBP2 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 21:44:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC970BKBP2 ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Supply type: Multi pack
More>>>
Short summary description Brother LC970BKBP2 ink cartridge Original Black:
This short summary of the Brother LC970BKBP2 ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC970BKBP2, Black, Pigment-based ink, Multi pack

Long summary description Brother LC970BKBP2 ink cartridge Original Black:
This is an auto-generated long summary of Brother LC970BKBP2 ink cartridge Original Black based on the first three specs of the first five spec groups.

Brother LC970BKBP2. Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colors: Black

Features
Black ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Features
Supply type *
Multi pack
Color
No
Other features
Page yield footnote
5% @ A4
Brand Image Article code product Stock Price from
MM 20009UK ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM 20009UK ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20009UK 20009UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20008UK ink cartridge 1 pc(s) High (XL) Yield Yellow MM 20008UK ink cartridge 1 pc(s) High (XL) Yield Yellow
(show image)
20008UK 20008UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20007UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 20007UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
20007UK 20007UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20006UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 20006UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
20006UK 20006UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20005UK ink cartridge 1 pc(s) Standard Yield Black MM 20005UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
20005UK 20005UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack LC970 / LC1000 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Value Pack LC970 / LC1000 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20009DK Value Pack LC970 / LC1000 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Brother LC970Y & LC1000Y - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Brother LC970Y & LC1000Y - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20008DK Yellow Inkjet Cartridge - Replaces Brother LC970Y & LC1000Y - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20007DK Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20006DK Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Brother LC970BK & LC1000BK ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces Brother LC970BK & LC1000BK ink cartridge 1 pc(s) Standard Yield
(show image)
20005DK Black Inkjet Cartridge - Replaces Brother LC970BK & LC1000BK 0.00
(excl. VAT)
0 (incl. VAT)