Brother logo

Brother DK-22225 label-making tape Black on white

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
359144
Info modified on:
13 Mar 2024, 09:48:06
Long product name Brother DK-22225 label-making tape Black on white:

Continuous Paper Tape

Brother DK-22225 label-making tape Black on white:

38mm x 30.48m, continuous tape.
Brother supplies work hard to ensure your device always performs its best.

Short summary description Brother DK-22225 label-making tape Black on white:

Brother DK-22225, Black on white, DK, White, Direct thermal, Brother, Brother QL1050, QL1060N, QL500, QL500A, QL550, QL560, QL560VP, QL570, QL580N, QL650TD, QL700,...

Long summary description Brother DK-22225 label-making tape Black on white:

Brother DK-22225. Label color: Black on white, Tape type: DK, Product color: White. Tape width: 1.5" (3.8 cm), Tape length: 1200" (30.5 m), Package width: 17.2" (437 mm). Tape size: 1.5" (3.8 cm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.