Brother logo

Brother DCP-9042CDN Laser A4 2400 x 600 DPI 20 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86372
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Brother DCP-9042CDN Laser A4 2400 x 600 DPI 20 ppm:

Brother DCP-9042CDN, Laser, Color printing, 2400 x 600 DPI, Color copying, Color scanning, A4

Long summary description Brother DCP-9042CDN Laser A4 2400 x 600 DPI 20 ppm:

Brother DCP-9042CDN. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.