Brother logo

Brother DCP-1512A multifunction printer Laser A4 2400 x 600 DPI 20 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102456
Info modified on:
09 Jan 2024, 15:12:15
Short summary description Brother DCP-1512A multifunction printer Laser A4 2400 x 600 DPI 20 ppm:

Brother DCP-1512A, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Black

Long summary description Brother DCP-1512A multifunction printer Laser A4 2400 x 600 DPI 20 ppm:

Brother DCP-1512A. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.