Brother logo

Brother Schrijfmachine ax-410 typewriter

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78454
Info modified on:
04 Apr 2019, 04:47:47
Long product name Brother Schrijfmachine ax-410 typewriter:

Schrijfmachine Brother ax-410

Brother Schrijfmachine ax-410 typewriter:

With its robust and elegant styling the Brother AX-410 is especially designed for the student, home user or smallbusiness and being compact and portable it can be easily stored after use. Don't take our word for it - simply acquaintyourself with a touch of the keys see just how easy it is to use. Complete with keyboard cover which doubles as papersupport, daisy wheel, ribbon and correction tape.

Short summary description Brother Schrijfmachine ax-410 typewriter:

Brother Schrijfmachine ax-410, 16.4 x 5.28 x 15.1" (417 x 134 x 383 mm), 0.159 oz (4.5 g), 12 cps

Long summary description Brother Schrijfmachine ax-410 typewriter:

Brother Schrijfmachine ax-410. Dimensions (WxDxH): 16.4 x 5.28 x 15.1" (417 x 134 x 383 mm), Weight: 0.159 oz (4.5 g). Maximum print speed: 12 cps

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.