location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BrightSign XD1033 digital media player Blue Full HD 3840 x 2160 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BrightSign Check ‘BrightSign’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XD1033
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XD1033 show
Show alternative article codes used in the online market place
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘BrightSign’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BrightSign: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 14:46:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name BrightSign XD1033 digital media player Blue Full HD 3840 x 2160 pixels :
The short editorial description of BrightSign XD1033 digital media player Blue Full HD 3840 x 2160 pixels

179.9 x 21.9 x 204.2 mm, 3840x2160x24/25/30/50/6
More>>>
Short summary description BrightSign XD1033 digital media player Blue Full HD 3840 x 2160 pixels:
This short summary of the BrightSign XD1033 digital media player Blue Full HD 3840 x 2160 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BrightSign XD1033, Blue, H.264, H.265, MPEG1, MPEG2, BMP, JPS, PNG, AAC, FLAC, MP2, MP3, OGG, WAV, Flash, SSD, M.2

Long summary description BrightSign XD1033 digital media player Blue Full HD 3840 x 2160 pixels:
This is an auto-generated long summary of BrightSign XD1033 digital media player Blue Full HD 3840 x 2160 pixels based on the first three specs of the first five spec groups.

BrightSign XD1033. Product color: Blue, Video formats supported: H.264, H.265, MPEG1, MPEG2, Image formats supported: BMP, JPS, PNG. Storage media type: Flash, SSD, Storage drive interface: M.2, Compatible memory cards: SDHC, SDXC. HD type: Full HD, Maximum video resolution: 3840 x 2160 pixels. HDMI version: 2.0a. Width: 7.08" (179.9 mm), Depth: 8.04" (204.2 mm), Height: 0.862" (21.9 mm)

Brand Image Article code product Stock Price from
BrightSign

BrightSign XT243 digital media player Blue Full HD 3840 x 2160 pixels
(show image)
XT243 XT243 0.00
(excl. VAT)
0 (incl. VAT)
BrightSign

BrightSign XT1143 digital media player Blue Full HD 3840 x 2160 pixels
(show image)
XT1143 XT1143 0.00
(excl. VAT)
0 (incl. VAT)
BrightSign

BrightSign XD233 digital media player Blue Full HD 3840 x 2160 pixels
(show image)
XD233 XD233 0.00
(excl. VAT)
0 (incl. VAT)
BrightSign

BrightSign LS423 digital media player Blue Full HD 1920 x 1080 pixels
(show image)
LS423 LS423 0.00
(excl. VAT)
0 (incl. VAT)
BrightSign

BrightSign HD223 digital media player Blue Full HD 1920 x 1080 pixels
(show image)
HD223 HD223 0.00
(excl. VAT)
0 (incl. VAT)
BrightSign

BrightSign HD1023 digital media player Blue Full HD 1920 x 1080 pixels
(show image)
HD1023 HD1023 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)