location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bretford CUBE Cart Mini Portable device management cart Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bretford Check ‘Bretford’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CUBE Cart Mini
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVCM20PAC-TZ show
Show alternative article codes used in the online market place
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Bretford’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bretford: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:08:01
The date of the most recent change of the data-sheet in Icecat's system
Bretford TVCM20PAC-TZ user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bretford TVCM20PAC-TZ user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bretford CUBE Cart Mini Portable device management cart Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable device management cart
  • - Placement: Floor
  • - 2 shelves
  • - Number of devices supported: 20
  • - Supported portable devices: Laptop, Tablet
  • - Maximum screen size: 1"
  • - Blue
Long product name Bretford CUBE Cart Mini Portable device management cart Blue :
The short editorial description of Bretford CUBE Cart Mini Portable device management cart Blue

Cube Cart Mini, up to 20-devices
More>>>
Short summary description Bretford CUBE Cart Mini Portable device management cart Blue:
This short summary of the Bretford CUBE Cart Mini Portable device management cart Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bretford CUBE Cart Mini, Portable device management cart, Blue, Floor, 1.4" (3.56 cm), 12.5" (31.7 cm), 2 shelves

Long summary description Bretford CUBE Cart Mini Portable device management cart Blue:
This is an auto-generated long summary of Bretford CUBE Cart Mini Portable device management cart Blue based on the first three specs of the first five spec groups.

Bretford CUBE Cart Mini. Type: Portable device management cart, Product color: Blue, Placement: Floor. Supported portable devices: Laptop, Tablet, Maximum screen size: 1". AC input voltage: 120 V, AC input frequency: 50 - 60 Hz, Current: 12 A. Width: 24" (610 mm), Depth: 21" (533 mm), Height: 37.5" (953 mm). Cables included: AC

Country Distributor
United States 1 distributor(s)