location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brenthaven Tred Always-On Sleeve 14" Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brenthaven Check ‘Brenthaven’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tred Always-On Sleeve
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2604
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Brenthaven’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brenthaven: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brenthaven Tred Always-On Sleeve 14" Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 14" Black
  • - Polyester
  • - Carrying handle(s)
  • - Dust resistant, Scratch resistant, Shock resistant
  • - 26.9 oz (762 g)
Guarantee: 100% Lifetime Guarantee
Long product name Brenthaven Tred Always-On Sleeve 14" Sleeve case Black :
The short editorial description of Brenthaven Tred Always-On Sleeve 14" Sleeve case Black

Tred Always-On Sleeve, 14", Black
More>>>
Short summary description Brenthaven Tred Always-On Sleeve 14" Sleeve case Black:
This short summary of the Brenthaven Tred Always-On Sleeve 14" Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brenthaven Tred Always-On Sleeve, Sleeve case, 14", 26.9 oz (762 g)

Long summary description Brenthaven Tred Always-On Sleeve 14" Sleeve case Black:
This is an auto-generated long summary of Brenthaven Tred Always-On Sleeve 14" Sleeve case Black based on the first three specs of the first five spec groups.

Brenthaven Tred Always-On Sleeve. Case type: Sleeve case, Maximum screen size: 14", Carrying handle(s). Weight: 26.9 oz (762 g). Surface coloration: Monochromatic