location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun TexStyle 7 Pro Dry & Steam iron Eloxal soleplate 2600 W Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TexStyle 7 Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SI 7062 BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8021098270344
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:46
The date of the most recent change of the data-sheet in Icecat's system
Braun SI 7062 BL user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Braun TexStyle 7 Pro Dry & Steam iron Eloxal soleplate 2600 W Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dry & Steam iron Eloxal soleplate 98.4" (2.5 m) Blue, White
  • - Variable steam
  • - Auto power off Steam boost function
  • - Automatic anti-calc
  • - 0.3 L
  • - Anti-drip function
  • - Non-twisting cord
  • - 2600 W
Long product name Braun TexStyle 7 Pro Dry & Steam iron Eloxal soleplate 2600 W Blue, White :
The short editorial description of Braun TexStyle 7 Pro Dry & Steam iron Eloxal soleplate 2600 W Blue, White

2600W, 300ml, 2.5m
More>>>
Braun TexStyle 7 Pro Dry & Steam iron Eloxal soleplate 2600 W Blue, White:
The official marketing text of Braun TexStyle 7 Pro Dry & Steam iron Eloxal soleplate 2600 W Blue, White as supplied by the manufacturer

The TexStyle 7 iron boosts 60% more steam and intense power into tough ironing jobs to perform better and effectively remove stubborn wrinkles quickly and easily.

The world’s first 3D BackGlide soleplate to guarantee 360° glideability
The patented upward curved soleplate guarantees 360° glideability over any fabric and any obstacle – even backwards. Never again will you get stuck on buttons and pockets.

Eloxal 3D BackGlide soleplate
Smoothes perfectly and fast. 30 t-shirts ironed in 30 minutes. Braun’s best gliding soleplate: the unique Eloxal coating provides extraordinary glideability to accelerate the ironing process so you finish ironing quicker.

Great performance
Thanks to 2600 W of high power output.

Advanced steam technology
Adjust the variable steam power for exactly the right amount of steam for perfectly ironed clothes. Turbo steam increases the continuous steam output to permeate the fabric faster and more deeply. And with a simple push of a button, steam shot lets you eliminate the toughest wrinkles or use your iron for vertical steaming.

Digital anti-drip
No more annoying water stains and leakage during ironing. Thanks to the digital technology in the CareStyle series, the temperature is controlled far more effectively than with a traditional thermostat – which means you have to iron less because there is no more annoying water coming out of the soleplate to stain or wet your clothes while ironing.

Easy Refill
The new TexStyle 7 Pro features a larger water tank opening and a more ergonomic lid that makes refilling faster and easier.

Precision tip
Ironing around buttons, collars, pockets and other challenging areas becomes a breeze when using the steam shot button. The triangularly shaped steam zone of the precision tip easily removes small wrinkles in hard to reach areas – for excellent results. The steam emission can be increased to a maximum of 210 g/min, which is also ideal for removing creases in curtains and hanging garments when used in the vertical position.

Large 300 ml tank
For longer ironing autonomy.

Short summary description Braun TexStyle 7 Pro Dry & Steam iron Eloxal soleplate 2600 W Blue, White:
This short summary of the Braun TexStyle 7 Pro Dry & Steam iron Eloxal soleplate 2600 W Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Braun TexStyle 7 Pro, Dry & Steam iron, Eloxal soleplate, 98.4" (2.5 m), Blue, White, 0.3 L, WEEE

Long summary description Braun TexStyle 7 Pro Dry & Steam iron Eloxal soleplate 2600 W Blue, White:
This is an auto-generated long summary of Braun TexStyle 7 Pro Dry & Steam iron Eloxal soleplate 2600 W Blue, White based on the first three specs of the first five spec groups.

Braun TexStyle 7 Pro. Type: Dry & Steam iron, Soleplate type: Eloxal soleplate, Cord length: 98.4" (2.5 m). Iron power: 2600 W

Features
Type *
Dry & Steam iron
Soleplate type *
Eloxal soleplate
Auto power off *
Yes
Product color *
Blue, White
Steam boost function *
Yes
Automatic anti-calc *
Yes
Water tank capacity *
0.3 L
Anti-drip function *
Yes
Variable steam *
Yes
Features
Cord length *
98.4" (2.5 m)
Designed for travel
No
Precision tip
Yes
Certification
WEEE
Ergonomics
Cord storage
Yes
Non-twisting cord *
Yes
Power
Iron power *
2600 W