Braun DigiFrame 1020, 10.2", 800 x 480 pixels, JPG, 128 MB, CF, Memory Stick (MS), MMC, MS Duo, MS PRO, MS PRO Duo, SD, USB 2.0
Braun DigiFrame 1020. Display diagonal: 10.2", Display resolution: 800 x 480 pixels. Image formats supported: JPG. Internal memory: 128 MB, Compatible memory cards: CF, Memory Stick (MS), MMC, MS Duo, MS PRO, MS PRO Duo, SD. Interface: USB 2.0. Product color: Black