40min, 100 - 240 V AC, LED, fully washable, 3-24mm/14-35mm combs
Two dedicated combs, for 16 precise length settings.
The two adjustable guiding combs enable you to get the hair style you want. The small one covers the range from 3-24mm, the big one the range from 14-35mm.
Designed to perform corded or cordless.
The Braun hair clipper is powered by a dual battery system. The two Ni-MH batteries are fully charged in 8 hours for 40 minutes of cordless performance. For non-stop operation simply use it corded.
Memorizes the right length setting – for perfect results every time.
Memory SafetyLock system: smartly locks and memorizes the last used length setting even after removing the attachment.
Strong grip for precise handling.
Rubberized grip: for comfortable and safe handling.
Ultra sharp blades for precision cutting.
The blades of the Braun hair clipper are engineered for long lasting sharpness. That gives you the precision you need to get the style you want.
A fascinating fusion of design and function.
This is Braun design. Beautiful to look at, inviting to touch, satisfying to use. The Braun hair clipper is one of Braun’s many great products that have been awarded the reddot design award.
Fully washable.
The Braun hair clipper is fully washable for easy cleaning under running water.
LED charging indicator.
An LED light to indicate when the device is charging and when it is fully charged.
Automatic worldwide voltage adjustment.
The Braun hair clipper automatically adapts to any voltage between 100V and 240V. This makes it an ideal travel companion.
Braun HC5090, Black, Silver, 0.118" (3 mm), 1.38" (3.5 cm), AC/Battery, 50 min, Built-in battery
Braun HC5090. Product color: Black, Silver, Minimum hair length: 0.118" (3 mm), Maximum hair length: 1.38" (3.5 cm). Power source: AC/Battery, Operating time: 50 min, Battery type: Built-in battery. Country of origin: Germany. Weight: 14.8 oz (420 g). Package width: 2.2" (56 mm), Package depth: 6.06" (154 mm), Package height: 8.66" (220 mm)