Braun logo

Braun Multiquick 5 K700 food processor 600 W 2 L Blue, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59918
Info modified on:
18 May 2018, 08:46:27
Long product name Braun Multiquick 5 K700 food processor 600 W 2 L Blue, White:

Multiquick 5, 600 W, 2 l/0.75 l, White/Blue

Braun Multiquick 5 K700 food processor 600 W 2 L Blue, White:

Multiquick 5 kitchen machine model
The Braun Multiquick 5 kitchen machine offers a unique food preparation center. Ideal to process small or large amounts, but also great for combined processing.

Short summary description Braun Multiquick 5 K700 food processor 600 W 2 L Blue, White:

Braun Multiquick 5 K700, 2 L, Blue, White, Rotary, 0.75 L, Plastic, Plastic, Stainless steel

Long summary description Braun Multiquick 5 K700 food processor 600 W 2 L Blue, White:

Braun Multiquick 5 K700. Bowl capacity: 2 L, Product color: Blue, White, Control type: Rotary. Bowl material: Plastic, Material: Plastic, Stainless steel. Power: 600 W. Bowls included: Chopper, Dough

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.