location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun DigiFrame 711 digital photo frame Yellow 7"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DigiFrame 711
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21222
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000567212225
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name Braun DigiFrame 711 digital photo frame Yellow 7" :
The short editorial description of Braun DigiFrame 711 digital photo frame Yellow 7"

7" TFT 800x480, 250 cd/m², 400:1, 16:9/4:3, SD/SDHC/MMC, USB, 280g, Yellow
More>>>
Short summary description Braun DigiFrame 711 digital photo frame Yellow 7":
This short summary of the Braun DigiFrame 711 digital photo frame Yellow 7" data-sheet is auto-generated and uses the product title and the first six key specs.

Braun DigiFrame 711, 7", 800 x 480 pixels, TFT, 250 cd/m², 400:1, 4:3, 16:9

Long summary description Braun DigiFrame 711 digital photo frame Yellow 7":
This is an auto-generated long summary of Braun DigiFrame 711 digital photo frame Yellow 7" based on the first three specs of the first five spec groups.

Braun DigiFrame 711. Display diagonal: 7", Display resolution: 800 x 480 pixels, Display: TFT. Image formats supported: JPEG XR, JPG. Compatible memory cards: MMC, SD, SDHC. Interface: USB 2.0. Playback modes: Rotation

Display
Display diagonal *
7"
Display resolution *
800 x 480 pixels
Display *
TFT
Display brightness
250 cd/m²
Contrast ratio (typical)
400:1
Aspect ratio
4:3, 16:9
Touchscreen *
No
3D
No
LED backlight *
Yes
File formats
Image formats supported *
JPEG XR, JPG
Storage
Card reader integrated *
Yes
Compatible memory cards
MMC, SD, SDHC
Ports & interfaces
Interface *
USB 2.0
USB 2.0 ports quantity
1
Wi-Fi *
No
Ethernet LAN
No
Headphone connectivity *
No
Audio
Built-in speaker(s) *
No
Image editing/playback
Playback modes
Rotation
Zoom capability
Yes
Features
Product color *
Yellow
Video playback *
No
Clock function
Yes
Calendar
Yes
Management features
On Screen Display (OSD)
Yes
Power
Power source type *
AC
Weight & dimensions
Width
8.03" (204 mm)
Depth
5.63" (143 mm)
Height
1.02" (26 mm)
Weight
9.88 oz (280 g)
Packaging content
Number of products included
1 pc(s)