location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brandt BFL8B2BW fridge Freestanding 350 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brandt Check ‘Brandt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BFL8B2BW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFL8B2BW
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Brandt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brandt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brandt BFL8B2BW fridge Freestanding 350 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding 350 L
  • - SN-T
  • - Automatic defrost (fridge) Super Cool function
  • - Reversible doors
  • - 42 dB
  • - 147 kWh
More>>>
Short summary description Brandt BFL8B2BW fridge Freestanding 350 L White:
This short summary of the Brandt BFL8B2BW fridge Freestanding 350 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Brandt BFL8B2BW, 350 L, SN-T, 42 dB, White

Long summary description Brandt BFL8B2BW fridge Freestanding 350 L White:
This is an auto-generated long summary of Brandt BFL8B2BW fridge Freestanding 350 L White based on the first three specs of the first five spec groups.

Brandt BFL8B2BW. Fridge net capacity: 350 L, Climate class: SN-T, Noise level: 42 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 1, Door hinge: Right. Annual energy consumption: 147 kWh. Weight: 147.7 lbs (67 kg). Product color: White