Bowers & Wilkins logo

Bowers & Wilkins Zeppelin Wireless 5-way Black Wired & Wireless 150 W

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37928
Info modified on:
21 Oct 2022, 10:32:10
Long product name Bowers & Wilkins Zeppelin Wireless 5-way Black Wired & Wireless 150 W:

150W, 44Hz - 28kHz, Ethernet, Wi-Fi, Aux, 100 - 240 V AC, 50/60 Hz, 6.5kg, black

Short summary description Bowers & Wilkins Zeppelin Wireless 5-way Black Wired & Wireless 150 W:

Bowers & Wilkins Zeppelin Wireless, 5-way, 2.0 channels, Wired & Wireless, 150 W, 44 - 28000 Hz, Black

Long summary description Bowers & Wilkins Zeppelin Wireless 5-way Black Wired & Wireless 150 W:

Bowers & Wilkins Zeppelin Wireless. Recommended usage: Universal. Speaker type: 5-way, Audio output channels: 2.0 channels, Number of drivers: 5. Connectivity technology: Wired & Wireless. RMS rated power: 150 W, Frequency range: 44 - 28000 Hz. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.