location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch WTW845W0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WTW845W0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WTW845W0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002925844
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:11:44
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch WTW845W0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 17.6 lbs (8 kg) White
  • - Heat pump
  • - LED Built-in display
  • - Anti-Crease function Delayed start timer
  • - Energy efficiency class: A+++
  • - 1000 W 176 kWh 62 dB
More>>>
Short summary description Bosch WTW845W0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White:
This short summary of the Bosch WTW845W0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch WTW845W0, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Bosch WTW845W0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White:
This is an auto-generated long summary of Bosch WTW845W0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White based on the first three specs of the first five spec groups.

Bosch WTW845W0. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Drying class: B, Drying programs: Wool, Mix, Sport, Timed, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1.46 kWh, Annual energy consumption: 176 kWh. Depth: 25.7" (652 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product color *
White
Door hinge
Right
Control type *
Rotary, Touch
Built-in display *
Yes
Display type
LED
Cord length
57.1" (1.45 m)
Certification
CE, VDE
Performance
Drum capacity *
17.6 lbs (8 kg)
Drying class *
B
Drying programs *
Wool, Mix, Sport, Timed, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel
Cycle time *
117 min
Noise level *
62 dB
Anti-Crease function
Yes
Anti-Crease cycle
120 min
Ergonomics
Delayed start timer *
Yes
Delay start (max)
24 h
Drum interior light
Yes
Child lock
Yes
Self-cleaning *
Yes
Power
Energy efficiency class *
A+++
Connected load
1000 W
AC input voltage
220-240 V
AC input frequency
50 Hz
Current
10 A
Power consumption (off)
0.13 W
Energy consumption *
1.46 kWh
Annual energy consumption *
176 kWh
Heat source *
Electric
Weight & dimensions
Width
23.5" (598 mm)
Depth *
25.7" (652 mm)
Height
33.1" (842 mm)
Weight
114.6 lbs (52 kg)
Country Distributor
Deutschland 1 distributor(s)