location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch WTH83000BY tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WTH83000BY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WTH83000BY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002855233
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:10:00
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch WTH83000BY tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 15.4 lbs (7 kg) 112 L White
  • - Condensation
  • - LED Built-in display
  • - Energy efficiency class: A+
  • - 233 kWh 65 dB
More>>>
Short summary description Bosch WTH83000BY tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White:
This short summary of the Bosch WTH83000BY tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch WTH83000BY, Freestanding, Front-load, Condensation, White, Rotary, Right

Long summary description Bosch WTH83000BY tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White:
This is an auto-generated long summary of Bosch WTH83000BY tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White based on the first three specs of the first five spec groups.

Bosch WTH83000BY. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 15.4 lbs (7 kg), Drying class: B, Drying programs: Mix, Sport. Energy efficiency class: A+, Annual energy consumption: 233 kWh, Heat source: Electric. Depth: 23.6" (599 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm). Package width: 25" (635 mm), Package depth: 27" (685 mm), Package height: 34.8" (885 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product color *
White
Door hinge
Right
Control type *
Rotary
Drum volume
112 L
Built-in display *
Yes
Display type
LED
Drum material
Galvalume
Cord length
57.1" (1.45 m)
Certification
CE, Eurasian, VDE
Performance
Drum capacity *
15.4 lbs (7 kg)
Drying class *
B
Drying programs *
Mix, Sport
Cycle time *
196 min
Noise level *
65 dB
Ergonomics
Filter cleaning indicator
Yes
Power
Energy efficiency class *
A+
AC input voltage
220-240 V
AC input frequency
50 Hz
Current
10 A
Annual energy consumption *
233 kWh
Heat source *
Electric
Weight & dimensions
Width
23.5" (598 mm)
Depth *
23.6" (599 mm)
Height
33.1" (842 mm)
Weight
101.4 lbs (46 kg)
Depth with door open
42.1" (107 cm)
Packaging data
Package width
25" (635 mm)
Package depth
27" (685 mm)
Package height
34.8" (885 mm)
Package weight
103.6 lbs (47 kg)
Brand Image Article code product Stock Price from
Bosch Serie 6 WTW83469II tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ White Bosch Serie 6 WTW83469II tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ White
(show image)
WTW83469II WTW83469II 0.00
(excl. VAT)
0 (incl. VAT)