Bosch SMS54M92II, Freestanding, White, Buttons, 66.9" (1.7 m), 55.1" (1.4 m), 66.9" (1.7 m)
Bosch SMS54M92II. Appliance placement: Freestanding, Door color: White, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash. Feet adjustment: 0.787" (2 cm). Water consumption per cycle: 6 L, Energy consumption per cycle: 1.4 kWh, Connected load: 2400 W. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm)