location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch MSM88160 blender Immersion blender 800 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSM88160
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSM88160 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002813592
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 08:43:29
The date of the most recent change of the data-sheet in Icecat's system
Bosch MSM88160 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bosch MSM88160 blender Immersion blender 800 W Black, Stainless steel:
This short summary of the Bosch MSM88160 blender Immersion blender 800 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch MSM88160, Immersion blender, 102.4" (2.6 m), 800 W, Black, Stainless steel

Long summary description Bosch MSM88160 blender Immersion blender 800 W Black, Stainless steel:
This is an auto-generated long summary of Bosch MSM88160 blender Immersion blender 800 W Black, Stainless steel based on the first three specs of the first five spec groups.

Bosch MSM88160. Type: Immersion blender, Product color: Black, Stainless steel, Cord length: 102.4" (2.6 m). Blending bowl material: Plastic, Blade material: Stainless steel. Power: 800 W, AC input frequency: 50 - 60 Hz. Width: 2.48" (63 mm), Depth: 2.48" (63 mm), Height: 15.8" (402 mm)

Performance
Number of speeds *
12
Pulse function *
No
Ice crushing *
No
Turbo
Yes
Design
Removable bowl
Yes
Type *
Immersion blender
Product color *
Black, Stainless steel
Cord length
102.4" (2.6 m)
Certification
CE, SIQ
Material
Blending bowl material
Plastic
Blade material
Stainless steel
Power
Power *
800 W
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
2.48" (63 mm)
Depth
2.48" (63 mm)
Height
15.8" (402 mm)
Weight
3.53 lbs (1.6 kg)
Packaging content
Measuring cup
Yes
Brand Image Article code product Stock Price from
Bosch MSM87146 blender Immersion blender 750 W Black, Stainless steel Bosch MSM87146 blender Immersion blender 750 W Black, Stainless steel
(show image)
MSM87146 MSM87146 0.00
(excl. VAT)
0 (incl. VAT)