Bosch logo

Bosch MSM66150 blender Immersion blender 600 W Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77094
Info modified on:
26 May 2024, 15:04:14
Long product name Bosch MSM66150 blender Immersion blender 600 W Silver, White:

MSM66150 - 600 W, 220-240 V, 50/60 Hz, 1.64 kg

Bosch MSM66150 blender Immersion blender 600 W Silver, White:

- Powerful hand blender
- Quiet, low vibration motor
- Extra turbo button for maximum performance
- High-quality stainless steel foot
- Innovative four wing blade for perfect results
- Easily detachable blender foot with eject button
- Blender foot and attachments (except gear box) are dishwasher proof
- Transparent, calibrated mixing beaker
- Handy mini chopper cuts herbs, nuts, onions, meat, cheese, ...
- Stainless steel balloon whisk attachment

Short summary description Bosch MSM66150 blender Immersion blender 600 W Silver, White:

Bosch MSM66150, Immersion blender, 55.1" (1.4 m), 600 W, Silver, White

Long summary description Bosch MSM66150 blender Immersion blender 600 W Silver, White:

Bosch MSM66150. Type: Immersion blender, Product color: Silver, White, Cord length: 55.1" (1.4 m). Control type: Buttons. Blade material: Stainless steel. Power: 600 W, Power source: AC, AC input voltage: 220 - 240 V. Width: 2.17" (55 mm), Depth: 2.44" (62 mm), Height: 15.5" (393 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.