Bosch ErgoMixx MSM66120, Immersion blender, 55.1" (1.4 m), 600 W, Gray, White
Bosch ErgoMixx MSM66120. Type: Immersion blender, Product color: Gray, White, Cord length: 55.1" (1.4 m). Speed control type: Step, Control type: Buttons, Rotary. Blending bowl material: Plastic, Housing material: Plastic, Handle material: Plastic. Power: 600 W, Power source: AC, AC input voltage: 220 - 240 V. Width: 2.17" (55 mm), Depth: 2.44" (62 mm), Height: 15.5" (393 mm)