Bosch logo

Bosch KGN49VW20 fridge-freezer Freestanding 399 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26935
Info modified on:
11 Jul 2022, 14:01:26
Long product name Bosch KGN49VW20 fridge-freezer Freestanding 399 L White:

KGN49VW20, A+, 389 l, SN-T, 329 kWh, 82 l, 18 kg, 16 h, white

Short summary description Bosch KGN49VW20 fridge-freezer Freestanding 399 L White:

Bosch KGN49VW20, 399 L, No Frost (fridge), SN-T, 18 kg/24h, Fresh zone compartment, White

Long summary description Bosch KGN49VW20 fridge-freezer Freestanding 399 L White:

Bosch KGN49VW20. Total net capacity: 399 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 307 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 92 L, Freezing capacity: 18 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 329 kWh. Product color: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.