location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch DWA097E51 cooker hood Wall-mounted Stainless steel 690 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWA097E51
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA097E51
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bosch DWA097E51 cooker hood Wall-mounted Stainless steel 690 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wall-mounted 35.4" (900 mm) Stainless steel
  • - 690 m³/h Ducted/Recirculating
  • - Stainless steel
  • - Number of speeds: 3 70 dB
  • - 3 bulb(s) LED 2 W 650 lx
More>>>
Short summary description Bosch DWA097E51 cooker hood Wall-mounted Stainless steel 690 m³/h:
This short summary of the Bosch DWA097E51 cooker hood Wall-mounted Stainless steel 690 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch DWA097E51, 690 m³/h, Ducted/Recirculating, 70 dB, 59 dB, 70 dB, 21.7" (55 cm)

Long summary description Bosch DWA097E51 cooker hood Wall-mounted Stainless steel 690 m³/h:
This is an auto-generated long summary of Bosch DWA097E51 cooker hood Wall-mounted Stainless steel 690 m³/h based on the first three specs of the first five spec groups.

Bosch DWA097E51. Maximum extraction power: 690 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 70 dB. Type: Wall-mounted, Product color: Stainless steel, Housing material: Stainless steel. Grease filter type: Stainless steel. Bulb power: 2 W, Number of bulbs: 3 bulb(s), Bulb type: LED. Connected load: 136 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Performance
Maximum extraction power *
690 m³/h
Type of extraction *
Ducted/Recirculating
Number of speeds *
3
Intensive speed
Yes
Noise level *
70 dB
Noise level (low speed)
59 dB
Noise level (medium speed)
70 dB
Minimum distance from electric hob
21.7" (55 cm)
Minimum distance from gas hob
25.6" (65 cm)
Design
Type *
Wall-mounted
Product color *
Stainless steel
Housing material
Stainless steel
Control type
Buttons
Cord length
51.2" (1.3 m)
Built-in display *
Yes
Exhaust connection diameter
5.91" (15 cm)
Certification
CE, VDE
Filtering
Grease filter type *
Stainless steel
Dishwasher proof filter
Yes
Lighting
Bulb power
2 W
Number of bulbs
3 bulb(s)
Bulb type
LED
Illuminance
650 lx
Power
Connected load
136 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Current
10 A
Weight & dimensions
Width *
35.4" (900 mm)
Depth
21.3" (540 mm)
Height
25.1" (638 mm)
Height (min)
25.1" (63.8 cm)
Height (max)
41.9" (106.4 cm)
Weight
41.9 lbs (19 kg)
Packaging data
Package depth
38.2" (970 mm)
Package weight
55.1 lbs (25 kg)