Blomberg logo

Blomberg TKF 7439 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48923
Info modified on:
18 Jun 2025, 15:33:22
Short summary description Blomberg TKF 7439 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Blomberg TKF 7439, Freestanding, Front-load, Condensation, White, Rotary, Right

Long summary description Blomberg TKF 7439 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Blomberg TKF 7439. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 15.4 lbs (7 kg), Drying programs: Wool, Mix, Sport, Quick, Jeans/denim, Blouse/shirt, Cycle time: 116 min. Delay start (max): 24 h. Energy consumption: 3.92 kWh, Annual energy consumption: 504 kWh, Power consumption (off): 0.3 W. Depth: 21.3" (540 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.