Blake Creative Colour 441 envelope C4 (229 x 324 mm) Green, Yellow

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23729
Info modified on:
16 Aug 2022, 11:41:38
Long product name Blake Creative Colour 441 envelope C4 (229 x 324 mm) Green, Yellow:

Acid Green, C4 229x324mm, Non Window, Peel and Seal, Pack 250, 120 GSM, Wallet, Matching Paper Available, FSC Certified Product

Short summary description Blake Creative Colour 441 envelope C4 (229 x 324 mm) Green, Yellow:

Blake Creative Colour 441, C4 (229 x 324 mm), Green, Yellow, Paper, 120 g/m², 9.02" (229 mm), 12.8" (324 mm)

Long summary description Blake Creative Colour 441 envelope C4 (229 x 324 mm) Green, Yellow:

Blake Creative Colour 441. Envelope format (ISO 269): C4 (229 x 324 mm), Product color: Green, Yellow, Material: Paper. Width: 9.02" (229 mm), Length: 12.8" (324 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.