BlackBerry logo

BlackBerry 9720 2.8" Single SIM BlackBerry OS 7.1 3G 0.5 GB 1450 mAh White

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2942
Info modified on:
07 Mar 2024, 15:34:52
Long product name BlackBerry 9720 2.8" Single SIM BlackBerry OS 7.1 3G 0.5 GB 1450 mAh White:

2.8" 480 x 360, HSPA/EDGE/GSM, 806MHz Tavor MG1, 512MB eMMC / 512MB RAM, Wi-Fi 802.11 b/g/n, Bluetooth 2.1+EDR, GPS, microSD, USB, 1450mAh, BlackBerry 7.1

Short summary description BlackBerry 9720 2.8" Single SIM BlackBerry OS 7.1 3G 0.5 GB 1450 mAh White:

BlackBerry 9720, 2.8", 480 x 360 pixels, 0.5 GB, 5 MP, BlackBerry OS 7.1, White

Long summary description BlackBerry 9720 2.8" Single SIM BlackBerry OS 7.1 3G 0.5 GB 1450 mAh White:

BlackBerry 9720. Display diagonal: 2.8", Display resolution: 480 x 360 pixels. Processor frequency: 0.806 GHz, Processor model: Tavor MG1. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: BlackBerry OS 7.1. Battery capacity: 1450 mAh. Product color: White. Weight: 4.23 oz (120 g)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.