location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bison Electro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bison Check ‘Bison’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Electro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SILVERGLUE
Category:
Adhesive substance used for sticking objects or materials together.
Adhesives Check ‘Bison’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bison: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2017 01:28:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bison Electro :
The short editorial description of Bison Electro

Conductive glue, 3 gr
More>>>
Short summary description Bison Electro:
This short summary of the Bison Electro data-sheet is auto-generated and uses the product title and the first six key specs.

Bison Electro, 0.741 oz (21 g), 0.106 oz (3 g)

Long summary description Bison Electro:
This is an auto-generated long summary of Bison Electro based on the first three specs of the first five spec groups.

Bison Electro. Gross weight: 0.741 oz (21 g), Net weight: 0.106 oz (3 g)