location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BIC 4-Color™ Grip 12 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BIC Check ‘BIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Color™ Grip
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
887136
Category:
Ball point pens use oil-based ink, which dries up almost immediately after applying on paper. The ink is evenly dispensed through a metal ball.
Ballpoint Pens Check ‘BIC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name BIC 4-Color™ Grip 12 pc(s) :
The short editorial description of BIC 4-Color™ Grip 12 pc(s)

4-Color™ Grip, Medium Point
More>>>
Short summary description BIC 4-Color™ Grip 12 pc(s):
This short summary of the BIC 4-Color™ Grip 12 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

BIC 4-Color™ Grip, 12 pc(s)

Long summary description BIC 4-Color™ Grip 12 pc(s):
This is an auto-generated long summary of BIC 4-Color™ Grip 12 pc(s) based on the first three specs of the first five spec groups.

BIC 4-Color™ Grip. Product color: Blue, White, Line width: 0.0157" (0.4 mm), Material: Plastic. Quantity per pack: 12 pc(s)

Brand Image Article code product Stock Price from
BIC

BIC 811926 ballpoint pen Blue Stick ballpoint pen Medium 20 pc(s)
(show image)
811926 811926 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC 811925 ballpoint pen Black Stick ballpoint pen Medium 20 pc(s)
(show image)
811925 811925 0.00
(excl. VAT)
0 (incl. VAT)