location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BIC Velleda 1781 marker 12 pc(s) Chisel tip Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BIC Check ‘BIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Velleda 1781
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1199178103
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3086123233935 show
Category:
Ink pens used to make temporary or permanent markings (words, symbols, drawings) e.g non-permanent markers used on white boards.
Markers Check ‘BIC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:08:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name BIC Velleda 1781 marker 12 pc(s) Chisel tip Red :
The short editorial description of BIC Velleda 1781 marker 12 pc(s) Chisel tip Red

5.5/3.4 mm, chisel tip, PVC free, 12 pcs
More>>>
Short summary description BIC Velleda 1781 marker 12 pc(s) Chisel tip Red:
This short summary of the BIC Velleda 1781 marker 12 pc(s) Chisel tip Red data-sheet is auto-generated and uses the product title and the first six key specs.

BIC Velleda 1781, 12 pc(s), Red, Chisel tip, Red, White, 0.134" (3.4 mm), 0.217" (5.5 mm)

Long summary description BIC Velleda 1781 marker 12 pc(s) Chisel tip Red:
This is an auto-generated long summary of BIC Velleda 1781 marker 12 pc(s) Chisel tip Red based on the first three specs of the first five spec groups.

BIC Velleda 1781. Quantity per pack: 12 pc(s), Writing colors: Red, Tip type: Chisel tip. Package type: Box

Brand Image Article code product Stock Price from
BIC

BIC Whiteboard 1781 marker 6 pc(s) Multi
(show image)
875788 Whiteboard Marker 1781 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Whiteboard 1791 marker 4 pc(s) Chisel tip Multi
(show image)
875789 Whiteboard Marker 1791 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda 1791 marker 12 pc(s) Chisel tip Black
(show image)
1199179109 Velleda 1791 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda 1791 marker 12 pc(s) Bullet tip Blue
(show image)
1199179106 Velleda 1791 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda 1791 marker 12 pc(s) Chisel tip Red
(show image)
1199179103 Velleda 1791 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Whiteboard 1791 marker 12 pc(s) Green
(show image)
1199179102 Whiteboard Marker 1791 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC 882405 marker 2 pc(s) Chisel tip Black, Red
(show image)
882405 882405 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda Whiteboard 1781 marker 12 pc(s) Chisel tip Green
(show image)
1199178102 Velleda Whiteboard Marker 1781 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda 1781 marker 4 pc(s) Chisel tip Black, Blue, Green, Red
(show image)
875787 Velleda 1781 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda 1781 marker 12 pc(s) Chisel tip Black
(show image)
1199178109 Velleda 1781 0.00
(excl. VAT)
0 (incl. VAT)