Beyma RF-502 car speaker 90 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16656
Info modified on:
21 Oct 2022, 10:14:32
Long product name Beyma RF-502 car speaker 90 W:

RF-502 - 90 W

Short summary description Beyma RF-502 car speaker 90 W:

Beyma RF-502, 90 W, 45 W, 4 Ω, 90 dB, 60 - 20000 Hz, 2.13" (54 mm)

Long summary description Beyma RF-502 car speaker 90 W:

Beyma RF-502. Peak power: 90 W, Rated power: 45 W, Impedance: 4 Ω. Depth: 2.13" (54 mm), Diameter: 5.12" (13 cm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.