Bestway logo

Bestway 98001 pool/beach float Multicolor Pattern Vinyl Swim armbands

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189272
Info modified on:
29 Mar 2024, 18:14:57
Long product name Bestway 98001 pool/beach float Multicolor Pattern Vinyl Swim armbands:

ARMBANDS

Bestway 98001 pool/beach float Multicolor Pattern Vinyl Swim armbands:

ARMBANDS
- Safety valves
- Sturdy pre-tested vinyl
- 2 air chambers
Content: One pair of armbands
Made in China

Short summary description Bestway 98001 pool/beach float Multicolor Pattern Vinyl Swim armbands:

Bestway 98001, Multicolor, Swim armbands, Pattern, Vinyl, 3 yr(s), 6 yr(s)

Long summary description Bestway 98001 pool/beach float Multicolor Pattern Vinyl Swim armbands:

Bestway 98001. Product color: Multicolor, Product type: Swim armbands, Coloration: Pattern. Width: 5.91" (150 mm), Height: 9.06" (230 mm), Weight: 3.88 oz (110 g). Package width: 4.72" (120 mm), Package depth: 7.68" (195 mm), Package height: 0.984" (25 mm). Quantity per pallet: 1512 pc(s), Minimum order quantity: 24 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.