location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67446 air mattress Single mattress Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flocked Airbed - Single - 1.85m x 76cm x 22cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67446 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916461
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 67446 air mattress Single mattress Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single mattress
  • - Material: Vinyl
  • - Green
Long product name Bestway 67446 air mattress Single mattress Green :
The short editorial description of Bestway 67446 air mattress Single mattress Green

FLOCKED AIR BED / SINGLE
More>>>
Bestway 67446 air mattress Single mattress Green:
The official marketing text of Bestway 67446 air mattress Single mattress Green as supplied by the manufacturer

FLOCKED AIR BED / SINGLE
- Sturdy pre-tested vinyl
- Quick inflation/deflation screw valve
- Comfortable flocked sleeping surface
- Sturdy coil beam construction
- Great for indoor & outdoor use
- Heavy-duty repair patch included
- Content: One air bed, repair patch

Short summary description Bestway 67446 air mattress Single mattress Green:
This short summary of the Bestway 67446 air mattress Single mattress Green data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67446, Single mattress

Long summary description Bestway 67446 air mattress Single mattress Green:
This is an auto-generated long summary of Bestway 67446 air mattress Single mattress Green based on the first three specs of the first five spec groups.

Bestway 67446. Type: Single mattress, Product color: Green, Material: Vinyl. Width: 29.9" (760 mm), Length: 72.8" (1850 mm), Height: 8.66" (220 mm). Package width: 13.8" (350 mm), Package depth: 12" (305 mm), Package height: 1.97" (50 mm). Purpose: Sleeping. Minimum order quantity: 6 pc(s), Quantity per pallet: 180 pc(s)

Features
Type *
Single mattress
Product color *
Green
Material *
Vinyl
Bottom surface material
Vinyl
Built-in air pump *
No
Flocked top
Yes
Intrastat code
39269092
Weight & dimensions
Width
29.9" (760 mm)
Length
72.8" (1850 mm)
Height
8.66" (220 mm)
Weight
4.12 lbs (1.87 kg)
Packaging data
Package width
13.8" (350 mm)
Package depth
12" (305 mm)
Package height
1.97" (50 mm)
Package volume
38000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Other features
Purpose
Sleeping
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
180 pc(s)