location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65061 sport kayak 2 person(s) Blue, Gray Vinyl Inflatable kayak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bolt X2 Kayak
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65061
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922752
Category: Sport Kayaks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2021 15:38:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 65061 sport kayak 2 person(s) Blue, Gray Vinyl Inflatable kayak :
The short editorial description of Bestway 65061 sport kayak 2 person(s) Blue, Gray Vinyl Inflatable kayak

Bolt X2 Kayak
More>>>
Bestway 65061 sport kayak 2 person(s) Blue, Gray Vinyl Inflatable kayak:
The official marketing text of Bestway 65061 sport kayak 2 person(s) Blue, Gray Vinyl Inflatable kayak as supplied by the manufacturer

- Quick inflation/deflation air valves
- Removable fin for directional stability
- Extra strength, 3-ply reinforced vinyl
- Two adjustable seats with storage compartments
- Integrated drain valve
- Carrying handles
- Includes two 2.18m (86"") aluminum two-bladed oars and one 37cm (14.5”) Air Hammer™ inflation pump (#P3045)
- Sporting boat
- Heavy-duty repair patch included
- Contents: One boat, one pair of oars, one hand pump, one pressure gauge, one carrying bag, repair kit

Short summary description Bestway 65061 sport kayak 2 person(s) Blue, Gray Vinyl Inflatable kayak:
This short summary of the Bestway 65061 sport kayak 2 person(s) Blue, Gray Vinyl Inflatable kayak data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65061, Inflatable kayak, 2 person(s), 374.8 lbs (170 kg), Blue, Gray, Vinyl, 2 seat(s)

Long summary description Bestway 65061 sport kayak 2 person(s) Blue, Gray Vinyl Inflatable kayak:
This is an auto-generated long summary of Bestway 65061 sport kayak 2 person(s) Blue, Gray Vinyl Inflatable kayak based on the first three specs of the first five spec groups.

Bestway 65061. Type: Inflatable kayak, Number of persons: 2 person(s), Maximum weight capacity: 374.8 lbs (170 kg). Product color: Blue, Gray, Housing material: Vinyl, Number of seats: 2 seat(s). Width: 36.6" (930 mm), Depth: 151.6" (3850 mm), Weight: 40.6 lbs (18.4 kg). Oar length: 85.8" (2.18 m), Oar material: Aluminum. Minimum order quantity: 1 pc(s), Quantity per pallet: 10 pc(s)

Features
Number of persons *
2 person(s)
Maximum weight capacity
374.8 lbs (170 kg)
Ergonomic handles
Yes
Type *
Inflatable kayak
Intrastat code
89031010
Design
Product color *
Blue, Gray
Housing material *
Vinyl
Number of seats
2 seat(s)
Adjustable seat
Yes
Safety valve
Yes
Drain valve
Yes
Number of fins
1
Removable fin
Yes
Package type
Box
Weight & dimensions
Width
36.6" (930 mm)
Depth
151.6" (3850 mm)
Weight & dimensions
Weight
40.6 lbs (18.4 kg)
Package width
29.5" (750 mm)
Package depth
9.45" (240 mm)
Package height
24.8" (630 mm)
Package volume
113000 cm³
Packaging content
Oar(s) included
Yes
Number of oars included
2
Oar length
85.8" (2.18 m)
Oar material
Aluminum
Repair kit included
Yes
Carrying case
Yes
Pump
Yes
Repair patch included
Yes
Pressure gauge included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
10 pc(s)