location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58400 pool part/accessory Sand filter pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FLOWCLEAR™ Sand FIlter Pump 3.785 L/h
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138939453
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 314972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:01:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58400 pool part/accessory Sand filter pump :
The short editorial description of Bestway 58400 pool part/accessory Sand filter pump

FLOWCLEAR SAND FILTER
More>>>
Bestway 58400 pool part/accessory Sand filter pump:
The official marketing text of Bestway 58400 pool part/accessory Sand filter pump as supplied by the manufacturer

FLOWCLEAR SAND FILTER
- Pump’s water flow rate pump capacity): 3,785 L/h 1,000 gal./h)
- Integrated pool system water flow rate system flow rate): 3,785 L/h 1,000 gal./h)
- Durable, corrosion-proof filter tank
- 6-position valve for easy control
- Top flange clamp design allows 360 degree rotation for easy installation
- Easy-to-read pressure gauge
- Strainer for separating leaves and other rough debris
- Easy-access assembly makes service simple
- Package also includes adaptors for pool valves with an outer diameter of 38mm 1.5'')
- Compatible with most above ground pools!
- Sand not included
- Required sand size: #20 silica sand, 0.45-0.85mm, approximately 18kg
- For use with 1,100-30,200 L 300-8,000 gallons) pools
- Content: One sand filter

Short summary description Bestway 58400 pool part/accessory Sand filter pump:
This short summary of the Bestway 58400 pool part/accessory Sand filter pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58400, Sand filter pump, Gray, 1.5" (3.8 cm), 0.0177 - 0.0335" (0.45 - 0.85 mm), 1100 L, 30200 L

Long summary description Bestway 58400 pool part/accessory Sand filter pump:
This is an auto-generated long summary of Bestway 58400 pool part/accessory Sand filter pump based on the first three specs of the first five spec groups.

Bestway 58400. Product type: Sand filter pump, Product color: Gray, Hose diameter: 1.5" (3.8 cm). Filtration capacity: 3785 l/h, Maximum flow rate: 3785 l/h. Weight: 26.5 lbs (12 kg). Quantity per pack: 1 pc(s), Package type: Full color box

Features
Product type *
Sand filter pump
Product color
Gray
Hose diameter
1.5" (3.8 cm)
Built-in pressure gauge
Yes
Filter media grain size range
0.0177 - 0.0335" (0.45 - 0.85 mm)
Pool capacity (min)
1100 L
Pool capacity (max)
30200 L
Performance
Filtration capacity
3785 l/h
Maximum flow rate
3785 l/h
Weight & dimensions
Weight
26.5 lbs (12 kg)
Packaging data
Quantity per pack
1 pc(s)
Package type
Full color box